Logic Output Optoisolator Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP Gull Wing
Logic Output Optoisolator Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP Gull Wing
Logic Output Optoisolator Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP Gull Wing
1-Ch Optocoupler, 5kV Isolation, 1Mbps, 25mA FC, SMD Product overview: HCNW4506-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 25mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, 25mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCNW4506-500E can be used for catalog matching and distributor lookup.
Optocoupler Logic-Out Pull Up DC-IN 1-CH 8-Pin PDIP W SMD T/R
Logic Output Optocouplers 1Ch 12mA 145mW
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-3208-2-ND | 902-HCNW4506-500E | 107-HCNW4506-500E | HCNW4506-500E |
| Product Name | Logic Output Optoisolators | SMD 5kV 25mA Signal Isolator and Optocoupler | Optocoupler Logic-Out Pull Up DC-IN 1-CH 8-Pin PDIP W SMD T/R | Logic Output Optocouplers |
| Input | DC | DC | DC; DC | |
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | ||
| Package Type | 8-SMD, Gull Wing | Tape & Reel (TR) | ||
| Mounting Option | Surface Mount | Tape and Reel | Surface Mount; 8-SMD, Gull Wing |