Broadcom Inc. Transistor, Photovoltaic Output Optoisolators ASSR-V621-502E

Description
Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - ASSR-V621-502E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
ASSR-V621-502E-ND
Transistor, Photovoltaic Output Optoisolators ASSR-V621-502E-ND
Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-SMD

Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - ASSR-V621-502E - 768880-ASSR-V621-502E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ASSR-V621-502E
768880-ASSR-V621-502E
Optoisolators - Transistor, Photovoltaic Output - ASSR-V621-502E 768880-ASSR-V621-502E
Manufacturer: Broadcom Limited Win Source Part Number: 768880-ASSR-V621-502 E Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Photovoltaic Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Number of Channels: 2 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 280μs, 30μs Family Name: ASSR-V621 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 7V Output Current per Channel: 20μA Current - DC Forward (If) (Maximum): 30mA Alternative Parts (Cross-Reference): ASSR-V621; ASSR-V621-302E; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 768880-ASSR-V621-502E
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Photovoltaic
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 280μs, 30μs
Family Name: ASSR-V621
Categories: Isolators
Manufacturer Package: 8-SMD
Output Voltage MAX: 7V
Output Current per Channel: 20μA
Current - DC Forward (If) (Maximum): 30mA
Alternative Parts (Cross-Reference): ASSR-V621; ASSR-V621-302E;
Introduction Date: November 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number ASSR-V621-502E-ND 768880-ASSR-V621-502E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - ASSR-V621-502E
Input DC DC; DC
Output Photocell Photodiode; Photovoltaic
Package Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optocoupler module - 859-737 - WAGO
Specs
Input DC
Rise Time 18 µs
View Details
Isolators - Gate Drivers - SI8230BB-B-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details