Broadcom Inc. Transistor, Photovoltaic Output Optoisolators ASSR-V622-302E

Description
Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-DIP Gull Wing
Request a Quote Datasheet
Description
Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-DIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-2689-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2689-5-ND
Transistor, Photovoltaic Output Optoisolators 516-2689-5-ND
Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-DIP Gull Wing

Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-DIP Gull Wing

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - ASSR-V622-302E - 1018696-ASSR-V622-302E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ASSR-V622-302E
1018696-ASSR-V622-302E
Optoisolators - Transistor, Photovoltaic Output - ASSR-V622-302E 1018696-ASSR-V622-302E
Manufacturer: Broadcom Limited Win Source Part Number: 1018696-ASSR-V622-30 2E Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Photovoltaic Forward Voltage: 1.3V Input Type: DC Number of Channels: 2 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Gull Wing Switching Turn-On and Turn-Off Time: 280μs, 30μs Maximum Output Voltage: 7V Channel Output Current: 20μA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1018696-ASSR-V622-302E
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Photovoltaic
Forward Voltage: 1.3V
Input Type: DC
Number of Channels: 2
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP Gull Wing
Switching Turn-On and Turn-Off Time: 280μs, 30μs
Maximum Output Voltage: 7V
Channel Output Current: 20μA
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number 516-2689-5-ND 1018696-ASSR-V622-302E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - ASSR-V622-302E
Input DC DC; DC
Output Photocell Photodiode; Photovoltaic
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 8-DIP Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 4455202 - RS Components, Ltd.
Specs
Output Mosfet
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Isolators - Gate Drivers - 336-4693-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details