Broadcom Inc. 1.0 Amp Output Current IGBT Integrated Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 ACPL-W340-000E

Description
The ACPL-P340/ACPL-W340 gate drive optocoupler contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This gate drive optocoupler ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving IGBT with gate drives rated up to 1200V/50A. For IGBTs with higher ratings, the ACPL-P340/ACPL-W340 gate drive optocoupler can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-P340 and ACPL-W340 have the highest insulation voltage of VIORM = 891Vpeak and 1140Vpeak respectively in the IEC/ EN/DIN EN 60747-5-2.
Request a Quote Datasheet
Description
The ACPL-P340/ACPL-W340 gate drive optocoupler contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This gate drive optocoupler ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving IGBT with gate drives rated up to 1200V/50A. For IGBTs with higher ratings, the ACPL-P340/ACPL-W340 gate drive optocoupler can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-P340 and ACPL-W340 have the highest insulation voltage of VIORM = 891Vpeak and 1140Vpeak respectively in the IEC/ EN/DIN EN 60747-5-2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0 Amp Output Current IGBT Integrated Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 - ACPL-W340-000E - Broadcom Inc.
San Jose, CA, USA
1.0 Amp Output Current IGBT Integrated Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6
ACPL-W340-000E
1.0 Amp Output Current IGBT Integrated Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 ACPL-W340-000E
The ACPL-P340/ACPL-W340 gate drive optocoupler contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This gate drive optocoupler ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving IGBT with gate drives rated up to 1200V/50A. For IGBTs with higher ratings, the ACPL-P340/ACPL-W340 gate drive optocoupler can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-P340 and ACPL-W340 have the highest insulation voltage of VIORM = 891Vpeak and 1140Vpeak respectively in the IEC/ EN/DIN EN 60747-5-2.

The ACPL-P340/ACPL-W340 gate drive optocoupler contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This gate drive optocoupler ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications.
The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving IGBT with gate drives rated up to 1200V/50A.
For IGBTs with higher ratings, the ACPL-P340/ACPL-W340 gate drive optocoupler can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-P340 and ACPL-W340 have the highest insulation voltage of VIORM = 891Vpeak and 1140Vpeak respectively in the IEC/ EN/DIN EN 60747-5-2.

Supplier's Site
Isolators - Gate Drivers - ACPL-W340-000E - 1011791-ACPL-W340-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-W340-000E
1011791-ACPL-W340-000E
Isolators - Gate Drivers - ACPL-W340-000E 1011791-ACPL-W340-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1011791-ACPL-W340-00 0E Packaging: Tube/Rail Approvals: CSA, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 800mA, 800mA Forward Voltage: 1.55V Number of Channels: 1 Common Mode Transient Immunity (Min): 35kV/μs Propagation Delay tpLH / tpHL (Max): 200ns, 200ns Isolation Voltage: 5000Vrms Current - Peak Output: 1A Pulse Width Distortion (Max): 70ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 6-SO Stretched Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 43ns, 40ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 1011791-ACPL-W340-000E
Packaging: Tube/Rail
Approvals: CSA, UR
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 800mA, 800mA
Forward Voltage: 1.55V
Number of Channels: 1
Common Mode Transient Immunity (Min): 35kV/μs
Propagation Delay tpLH / tpHL (Max): 200ns, 200ns
Isolation Voltage: 5000Vrms
Current - Peak Output: 1A
Pulse Width Distortion (Max): 70ns
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 6-SO Stretched
Supply Voltage - Operating: 15 V to 30 V
Rise and Fall Time: 43ns, 40ns
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Isolators - Gate Drivers - 516-3452-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3452-ND
Isolators - Gate Drivers 516-3452-ND
1A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched

1A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched

Buy Now Datasheet
Optocoupler,1.0 Amp Igbt Gate Driver; No. Of Channels Broadcom - 58Y4373 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler,1.0 Amp Igbt Gate Driver; No. Of Channels Broadcom
58Y4373
Optocoupler,1.0 Amp Igbt Gate Driver; No. Of Channels Broadcom 58Y4373
OPTOCOUPLER,1.0 AMP IGBT GATE DRIVER; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:6Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:16mA; No. of Channels:1Channels; RoHS Compliant: Yes

OPTOCOUPLER,1.0 AMP IGBT GATE DRIVER; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:6Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:16mA; No. of Channels:1Channels; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-W340-000E
Logic Output Optocouplers ACPL-W340-000E
Logic Output Optocouplers Gate Drive Opto

Logic Output Optocouplers Gate Drive Opto

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-W340-000E 1011791-ACPL-W340-000E 516-3452-ND 58Y4373 ACPL-W340-000E
Product Name 1.0 Amp Output Current IGBT Integrated Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 Isolators - Gate Drivers - ACPL-W340-000E Isolators - Gate Drivers Optocoupler,1.0 Amp Igbt Gate Driver; No. Of Channels Broadcom Logic Output Optocouplers
Input DC 16mA
Approvals UL, CSA
Package Type SO-6 Package "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount Surface Mount; 6-SO Stretched Surface Mount SOIC
Isolation Voltage 3750 volts 5000 volts 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 863-SI8237AB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details