Broadcom Inc. High Speed CMOS R2Coupler with AEC-Q100 Grade 1 Qualification ACPL-M71T-000E

Description
The Avago ACPL-M71T and ACPL-M72T are high temperature, digital CMOS optocouplers in SO-5 packages. Suitable for hybrid and electric vehicle applications, the optocouplers use the latest CMOS IC technology to achieve outstanding performance and very low power consumption. All devices are AEC-Q100 compliant and operate over the –40°C to 125 °C temperature range. The ACPL-M71T uses a high speed LED, and the ACPL-M72T uses a low current LED for lower power dissipation. The high speed ACPL-M71T featuring a 35 ns maximum propagation delay (IF =10 mA). The ACPL-M72T optocoupler features very low power. With a low 4 mA LED drive current, ACPL-M72L typical propagation delay is 55 ns. Each digital optocoupler has a CMOS detector IC, an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver. All Avago R2Coupler optocouplers feature reinforced insulation and reliability that delivers safe signal isolation in critical automotive and high temperature industrial applications.
Request a Quote Datasheet
Description
The Avago ACPL-M71T and ACPL-M72T are high temperature, digital CMOS optocouplers in SO-5 packages. Suitable for hybrid and electric vehicle applications, the optocouplers use the latest CMOS IC technology to achieve outstanding performance and very low power consumption. All devices are AEC-Q100 compliant and operate over the –40°C to 125 °C temperature range. The ACPL-M71T uses a high speed LED, and the ACPL-M72T uses a low current LED for lower power dissipation. The high speed ACPL-M71T featuring a 35 ns maximum propagation delay (IF =10 mA). The ACPL-M72T optocoupler features very low power. With a low 4 mA LED drive current, ACPL-M72L typical propagation delay is 55 ns. Each digital optocoupler has a CMOS detector IC, an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver. All Avago R2Coupler optocouplers feature reinforced insulation and reliability that delivers safe signal isolation in critical automotive and high temperature industrial applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed CMOS R2Coupler with AEC-Q100 Grade 1 Qualification - ACPL-M71T-000E - Broadcom Inc.
San Jose, CA, USA
High Speed CMOS R2Coupler with AEC-Q100 Grade 1 Qualification
ACPL-M71T-000E
High Speed CMOS R2Coupler with AEC-Q100 Grade 1 Qualification ACPL-M71T-000E
The Avago ACPL-M71T and ACPL-M72T are high temperature, digital CMOS optocouplers in SO-5 packages. Suitable for hybrid and electric vehicle applications, the optocouplers use the latest CMOS IC technology to achieve outstanding performance and very low power consumption. All devices are AEC-Q100 compliant and operate over the –40°C to 125 °C temperature range. The ACPL-M71T uses a high speed LED, and the ACPL-M72T uses a low current LED for lower power dissipation. The high speed ACPL-M71T featuring a 35 ns maximum propagation delay (IF =10 mA). The ACPL-M72T optocoupler features very low power. With a low 4 mA LED drive current, ACPL-M72L typical propagation delay is 55 ns. Each digital optocoupler has a CMOS detector IC, an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver. All Avago R2Coupler optocouplers feature reinforced insulation and reliability that delivers safe signal isolation in critical automotive and high temperature industrial applications.

The Avago ACPL-M71T and ACPL-M72T are high temperature,
digital CMOS optocouplers in SO-5 packages. Suitable for hybrid and electric vehicle applications, the optocouplers use the latest CMOS IC technology to achieve outstanding performance and very low power consumption. All devices are AEC-Q100 compliant and operate over the –40°C to 125 °C temperature range.
The ACPL-M71T uses a high speed LED, and the ACPL-M72T uses a low current LED for lower power dissipation. The high speed ACPL-M71T featuring a 35 ns maximum propagation delay (IF =10 mA). The ACPL-M72T optocoupler features very low power. With a low 4 mA LED drive current, ACPL-M72L typical propagation delay is 55 ns.
Each digital optocoupler has a CMOS detector IC, an integrated
photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver.
All Avago R2Coupler optocouplers feature reinforced insulation
and reliability that delivers safe signal isolation in critical automotive and high temperature industrial applications.

Supplier's Site
Singapore, Singapore
4kV SOIC Signal Isolator and Optocoupler
902-ACPL-M71T-000E
4kV SOIC Signal Isolator and Optocoupler 902-ACPL-M71T-000E
1-Ch DC Input Push-Pull Optocoupler, 4kV Isolation, SOIC Product overview: ACPL-M71T-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M71T-000E can be used for catalog matching and distributor lookup.

1-Ch DC Input Push-Pull Optocoupler, 4kV Isolation, SOIC Product overview: ACPL-M71T-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M71T-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-2167-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-2167-5-ND
Logic Output Optoisolators 516-2167-5-ND
Logic Output Optoisolator Push-Pull, Totem Pole 4000Vrms 1 Channel 15kV/µs CMTI 5-SO

Logic Output Optoisolator Push-Pull, Totem Pole 4000Vrms 1 Channel 15kV/µs CMTI 5-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-M71T-000E
High Speed Optocouplers ACPL-M71T-000E
High Speed Optocouplers 10MBd 15k V/us

High Speed Optocouplers 10MBd 15k V/us

Buy Now Datasheet
Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom - 51R2215 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom
51R2215
Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom 51R2215
OPTOCOUPLER, LOGIC GATE, 3750VRMS; No. of Channels:1 Channel; Isolation Voltage:4kV; Data Rate:-; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Product Range:-; Input Current:15mA; No. of Channels:1Channels; Output Voltage:7V RoHS Compliant: Yes

OPTOCOUPLER, LOGIC GATE, 3750VRMS; No. of Channels:1 Channel; Isolation Voltage:4kV; Data Rate:-; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Product Range:-; Input Current:15mA; No. of Channels:1Channels; Output Voltage:7V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Broadcom Inc. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-M71T-000E 902-ACPL-M71T-000E 516-2167-5-ND ACPL-M71T-000E 51R2215
Product Name High Speed CMOS R2Coupler with AEC-Q100 Grade 1 Qualification 4kV SOIC Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom
Input AC; DC DC DC 15mA
Output Photodiode PUSH-PULL Push-Pull, Totem Pole
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS
Package Type SOIC-5 "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount Rail/Tube Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1ED020I12FAXUMA2-ND - DigiKey
Specs
Package Type "20-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details