The Avago ACPL-W349 is a high-speed 2.5A gate drive optocoupler device that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. The device is ideally suited for driving SiC/GaN (Silicon Carbide / Gallium Nitride) MOSFETs and IGBTs used in power conversion applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The high rail-to-rail output voltage and high peak output current supported by the device make it ideally suited for directly driving MOSFETs and IGBTs with ratings up to 1200V/100A. The ACPL-W349 has a high insulation voltage of VIORM= 1140 VPEAK per the IEC/ EN/DIN EN 60747-5-5 and is UL1577 recognized with 5000 VRMS for 1 minute.
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO
Broadcom ACPL-W349-000E Optocoupler
Broadcom ACPL-W349-000E Optocoupler
Broadcom ACPL-W349-000E Optocoupler
Logic Output Optocouplers Gate Drv Optocoupler LF
| Broadcom Inc. | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ACPL-W349-000E | 516-3271-ND | 9108291 | ACPL-W349-000E |
| Product Name | 2.5A Output Current SiC/GaN MOSFET and IGBT Gate Drive Optocoupler | Isolators - Gate Drivers | Optocouplers | Logic Output Optocouplers |
| Input | AC; DC | |||
| Approvals | UL Recognized 3750/5000 VRMS for 1min., CSA, IEC/EN/DIN EN 60747-5-5 VIORM = 891/1140 VPEAK | RoHS Compliant | ||
| Package Type | Stretched SO6 | "6-SOIC (0.268"", 6.80mm Width)" | ||
| Mounting Option | Surface Mount | Surface Mount | SO | |
| Emitter | AlGaAs LED |