Broadcom Inc. Single Channel, High Speed Optocouplers HCNW135

Description
The HCNW135 diode-transistor optocoupler uses an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. This single channel optocoupler is available in a Widebody package. It is for use in a TTL/CMOS, TTL/LSTTL or wide bandwidth analog applications. Current transfer ratio (CTR) is 7% minimum at IF = 16 mA.
Datasheet
Description
The HCNW135 diode-transistor optocoupler uses an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. This single channel optocoupler is available in a Widebody package. It is for use in a TTL/CMOS, TTL/LSTTL or wide bandwidth analog applications. Current transfer ratio (CTR) is 7% minimum at IF = 16 mA.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel, High Speed Optocouplers - HCNW135 - Broadcom Inc.
San Jose, CA, USA
Single Channel, High Speed Optocouplers
HCNW135
Single Channel, High Speed Optocouplers HCNW135
The HCNW135 diode-transistor optocoupler uses an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. This single channel optocoupler is available in a Widebody package. It is for use in a TTL/CMOS, TTL/LSTTL or wide bandwidth analog applications. Current transfer ratio (CTR) is 7% minimum at IF = 16 mA.

The HCNW135 diode-transistor optocoupler uses an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance.

This single channel optocoupler is available in a Widebody package.

It is for use in a TTL/CMOS, TTL/LSTTL or wide bandwidth analog applications. Current transfer ratio (CTR) is 7% minimum at IF = 16 mA.

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
HCNW135
High Speed Optocouplers HCNW135
High Speed Optocouplers 1MBd 1Ch 16mA

High Speed Optocouplers 1MBd 1Ch 16mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number HCNW135 HCNW135
Product Name Single Channel, High Speed Optocouplers High Speed Optocouplers
Input DC
Output Photodiode
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin Widebody Package
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8235AB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR1400HAXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details