Broadcom Inc. 5kV DIP Signal Isolator and Optocoupler HCNW2211-000E

Description
High Speed Logic Output Optocoupler, 5Mbps, 5kV Isolation, 1-CH, DIP Product overview: HCNW2211-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCNW2211-000E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Speed Logic Output Optocoupler, 5Mbps, 5kV Isolation, 1-CH, DIP Product overview: HCNW2211-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCNW2211-000E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5kV DIP Signal Isolator and Optocoupler
902-HCNW2211-000E
5kV DIP Signal Isolator and Optocoupler 902-HCNW2211-000E
High Speed Logic Output Optocoupler, 5Mbps, 5kV Isolation, 1-CH, DIP Product overview: HCNW2211-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCNW2211-000E can be used for catalog matching and distributor lookup.

High Speed Logic Output Optocoupler, 5Mbps, 5kV Isolation, 1-CH, DIP Product overview: HCNW2211-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCNW2211-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-1615-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1615-5-ND
Logic Output Optoisolators 516-1615-5-ND
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP

Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP

Buy Now Datasheet
Optocouplers - 6961267P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6961267P
Optocouplers 6961267P
Broadcom HCNW2211-000E Optocoupler

Broadcom HCNW2211-000E Optocoupler

Supplier's Site
Optocouplers - 1783127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1783127
Optocouplers 1783127
Broadcom HCNW2211-000E Optocoupler

Broadcom HCNW2211-000E Optocoupler

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
HCNW2211-000E
High Speed Optocouplers HCNW2211-000E
High Speed Optocouplers 5MBd 1Ch 1.6mA

High Speed Optocouplers 5MBd 1Ch 1.6mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-HCNW2211-000E 516-1615-5-ND 6961267P 1783127 HCNW2211-000E
Product Name 5kV DIP Signal Isolator and Optocoupler Logic Output Optoisolators Optocouplers Optocouplers High Speed Optocouplers
Input DC DC DC DC
Output TOTEM POLE Push-Pull, Totem Pole Logic gate
Mounting Option Rail/Tube Through Hole DIP Through hole
Isolation Voltage 5000 volts 5000 volts
Package Type "8-DIP (0.400"", 10.16mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-4DIR1421HAXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8231BB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details