Shenzhen Shengyu Electronics Technology Limited Datasheets for Solid State Relays

Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
RELAY GEN PURPOSE 4PDT 1A 120V
RELAY GEN PURPOSE 4PDT 1A 12V
RELAY GEN PURPOSE 4PDT 1A 24V
RELAY GEN PURPOSE 4PDT 2A 24V
RELAY GEN PURPOSE DPDT 1A 12V
RELAY GEN PURPOSE DPDT 1A 18V
RELAY GEN PURPOSE DPDT 1A 26.5V
RELAY GEN PURPOSE DPDT 2A 12V
RELAY GEN PURPOSE DPDT 2A 26.5V
RELAY GEN PURPOSE SPDT 1A 12V
RELAY GEN PURPOSE SPDT 1A 26.5V
RELAY GENERAL PURPOSE DPDT 1A 5V
RELAY GENERAL PURPOSE DPDT 1A 6V
RELAY GENERAL PURPOSE SPDT 1A 5V
RELAY SPST-NO/NC 120MA 0-350V
RELAY SPST-NO/NC 150MA 0-250V
RELAY SPST-NO/NC 150MA 0-350V
RELAY SPST-NO/NC 170MA 0-250V
RELAY SPST-NO/NC 200MA 0-200V
RELAY SPST-NO/NC 200MA 0-250V
RELAY TELECOM DPDT 2A 1.5V
RELAY TELECOM DPDT 2A 12V
RELAY TELECOM DPDT 2A 24V
RELAY TELECOM DPDT 2A 3V
RELAY TELECOM DPDT 2A 4.5V
RELAY TELECOM DPDT 2A 5V
RELAY TELECOM DPDT 2A 6V
RELAY TELECOM DPDT 2A 9V
RELAY TELECOM SPDT 1A 1.5V
RELAY TELECOM SPDT 1A 12V
RELAY TELECOM SPDT 1A 24V
RELAY TELECOM SPDT 1A 3V
RELAY TELECOM SPDT 1A 4.5V
RELAY TELECOM SPDT 1A 5V
RELAY TELECOM SPDT 1A 6V
RELAY TELECOM SPDT 1A 9V
RELAY
SSR RELAY SPDT 120MA 0-350V
SSR RELAY SPDT 170MA 0-250V
SSR RELAY SPST-NC 1.5A 0-30V
SSR RELAY SPST-NC 110MA 0-350V
SSR RELAY SPST-NC 120MA 0-350V
SSR RELAY SPST-NC 150MA 0-350V
SSR RELAY SPST-NC 170MA 0-250V
SSR RELAY SPST-NC 1A 0-60V
SSR RELAY SPST-NC 200MA 0-200V
SSR RELAY SPST-NC 200MA 0-250V
SSR RELAY SPST-NC 500MA 0-60V
SSR RELAY SPST-NO 1.5A 0-100V
SSR RELAY SPST-NO 1.5A 12-280V
SSR RELAY SPST-NO 100MA 0-350V
SSR RELAY SPST-NO 100MA 0-400V
SSR RELAY SPST-NO 10A 24-280V
SSR RELAY SPST-NO 10A 48-660V
SSR RELAY SPST-NO 110MA 0-350V
SSR RELAY SPST-NO 120A 7-72V
SSR RELAY SPST-NO 120MA 0-200V
SSR RELAY SPST-NO 120MA 0-250V
SSR RELAY SPST-NO 120MA 0-350V
SSR RELAY SPST-NO 120MA 0-400V
SSR RELAY SPST-NO 125A 48-660V
SSR RELAY SPST-NO 140MA 0-200V
SSR RELAY SPST-NO 140MA 0-400V
SSR RELAY SPST-NO 150MA 0-250V
SSR RELAY SPST-NO 150MA 0-350V
SSR RELAY SPST-NO 160A 7-72V
SSR RELAY SPST-NO 170MA 0-250V
SSR RELAY SPST-NO 170MA 0-350V
SSR RELAY SPST-NO 190MA 0-250V
SSR RELAY SPST-NO 1A 0-60V
SSR RELAY SPST-NO 2.2A 0-60V
SSR RELAY SPST-NO 200MA 0-200V
SSR RELAY SPST-NO 200MA 0-250V
SSR RELAY SPST-NO 24A 24-280V
SSR RELAY SPST-NO 24A 48-660V
SSR RELAY SPST-NO 250MA 0-400V
SSR RELAY SPST-NO 25A 48-530V
SSR RELAY SPST-NO 25A 48-660V
SSR RELAY SPST-NO 270MA 0-400V
SSR RELAY SPST-NO 28A 24-280V
SSR RELAY SPST-NO 28A 48-660V
SSR RELAY SPST-NO 2A 0-250V
SSR RELAY SPST-NO 2A 0-30V
SSR RELAY SPST-NO 300MA 0-100V
SSR RELAY SPST-NO 300MA 0-250V
SSR RELAY SPST-NO 35A 24-280V
SSR RELAY SPST-NO 35A 48-660V
SSR RELAY SPST-NO 36A 24-280V
SSR RELAY SPST-NO 36A 48-660V
SSR RELAY SPST-NO 40A 24-280V
SSR RELAY SPST-NO 40A 48-660V
SSR RELAY SPST-NO 40MA 0-200V
SSR RELAY SPST-NO 45A 24-280V
SSR RELAY SPST-NO 45A 48-660V
SSR RELAY SPST-NO 50A 48-530V
SSR RELAY SPST-NO 50A 48-660V
SSR RELAY SPST-NO 50MA 0-600V
SSR RELAY SPST-NO 550MA 0-60V
SSR RELAY SPST-NO 55A 24-280V
SSR RELAY SPST-NO 65A 24-280V
SSR RELAY SPST-NO 75A 48-530V
SSR RELAY SPST-NO 82.5A 24-280V
SSR RELAY SPST-NO 82.5A 48-530V
SSR RELAY SPST-NO 85MA 0-350V
SSR RELAY SPST-NO 90A 48-530V
SSR RELAY SPST-NO 90A 48-660V
SSR RELAY SPST-NO 90MA 0-350V
SSR RELAY SPST-NO/NC 1A 0-60V

<< Prev Next >>