General Purpose Relay DPDT (2 Form C) Through Hole
LOW SIGNAL RELAYS-PCB JMGSCD-5MW
RELAY GENERAL PURPOSE DPDT 1A 5V
General Purpose Relays JMGSCD-5MW = M39016/42-049M
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | JMGSCD-5MW-ND | JMGSCD-5MW | JMGSCD-5MW |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Operating Temp | -85 to 257 F (-65 to 125 C) |