General Purpose Relay DPDT (2 Form C) Chassis Mount
SIGNAL RELAY, DPDT, 26.5VDC, CHASSIS; Coil Voltage:26.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:HFW Series; Relay Mounting:Chassis; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:- RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 2A 26.5V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1122-1135-ND | 95X3136 | HFW1230K06P |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relay, Dpdt, 26.5Vdc, Chassis; Coil Voltage Cii Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||
| Mounting | Chassis Mount | Chassis | Bracket (Flange) Mount; Chassis Mount |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| Operating Temp | -85 to 257 F (-65 to 125 C) |