SIGNAL RELAY, SPDT, 1.5VDC, THT ROHS COMPLIANT: YES
RELAY TELECOM SPDT 1A 1.5V
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 10C6687 | 09AK4403 | HY1-1.5V |
| Product Name | Hy Relay Panasonic | Signal Relay, Spdt, 1.5Vdc, Tht Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Approvals | RoHS |