Vishay Intertechnology, Inc. Solid State Relays - LH1523BB LH1523BB

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1196395-LH1523BB Series: LH1523 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 1.22VDC Output Type: AC, DC Circuit: DPST (2 Form B) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 ~ 200 V Family Name: LH1523BB Categories: Relays Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-DIP On-State Resistance (Maximum): 10 Ohm Alternative Parts (Cross-Reference): PBB150; LBB127; LBB120; Introduction Date: August 28, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1196395-LH1523BB Series: LH1523 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 1.22VDC Output Type: AC, DC Circuit: DPST (2 Form B) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 ~ 200 V Family Name: LH1523BB Categories: Relays Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-DIP On-State Resistance (Maximum): 10 Ohm Alternative Parts (Cross-Reference): PBB150; LBB127; LBB120; Introduction Date: August 28, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1523BB - 1196395-LH1523BB - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LH1523BB
1196395-LH1523BB
Solid State Relays - LH1523BB 1196395-LH1523BB
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1196395-LH1523BB Series: LH1523 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 1.22VDC Output Type: AC, DC Circuit: DPST (2 Form B) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 ~ 200 V Family Name: LH1523BB Categories: Relays Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-DIP On-State Resistance (Maximum): 10 Ohm Alternative Parts (Cross-Reference): PBB150; LBB127; LBB120; Introduction Date: August 28, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1196395-LH1523BB
Series: LH1523
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm)
Voltage - Input: 1.22VDC
Output Type: AC, DC
Circuit: DPST (2 Form B)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 ~ 200 V
Family Name: LH1523BB
Categories: Relays
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 10 Ohm
Alternative Parts (Cross-Reference): PBB150; LBB127; LBB120;
Introduction Date: August 28, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relays - Solid State Relays - LH1523BB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LH1523BB
Relays - Solid State Relays LH1523BB
SSR RELAY SPST-NC 200MA 0-200V

SSR RELAY SPST-NC 200MA 0-200V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 1196395-LH1523BB LH1523BB
Product Name Solid State Relays - LH1523BB Relays - Solid State Relays
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details