onsemi Solid State Relays - HSR412LSR2 HSR412LSR2

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1182027-HSR412LSR2 Series: HSR412L Packaging: Reel - TR Termination Style: Gull Wing Package: 6-SMD, Gull Wing Mounting: SMD Voltage - Input: 1.6VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 120mA Voltage - Load: 0 ~ 400 V Family Name: HSR412LS Categories: Relays Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD On-State Resistance (Maximum): 35 Ohm Alternative Parts (Cross-Reference): TLP798GA(TP1); TLP798GA(TP1,F); TLP596G(IFT2-TP5); Introduction Date: May 13, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1182027-HSR412LSR2 Series: HSR412L Packaging: Reel - TR Termination Style: Gull Wing Package: 6-SMD, Gull Wing Mounting: SMD Voltage - Input: 1.6VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 120mA Voltage - Load: 0 ~ 400 V Family Name: HSR412LS Categories: Relays Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD On-State Resistance (Maximum): 35 Ohm Alternative Parts (Cross-Reference): TLP798GA(TP1); TLP798GA(TP1,F); TLP596G(IFT2-TP5); Introduction Date: May 13, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - HSR412LSR2 - 1182027-HSR412LSR2 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - HSR412LSR2
1182027-HSR412LSR2
Solid State Relays - HSR412LSR2 1182027-HSR412LSR2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1182027-HSR412LSR2 Series: HSR412L Packaging: Reel - TR Termination Style: Gull Wing Package: 6-SMD, Gull Wing Mounting: SMD Voltage - Input: 1.6VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 120mA Voltage - Load: 0 ~ 400 V Family Name: HSR412LS Categories: Relays Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD On-State Resistance (Maximum): 35 Ohm Alternative Parts (Cross-Reference): TLP798GA(TP1); TLP798GA(TP1,F); TLP596G(IFT2-TP5); Introduction Date: May 13, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1182027-HSR412LSR2
Series: HSR412L
Packaging: Reel - TR
Termination Style: Gull Wing
Package: 6-SMD, Gull Wing
Mounting: SMD
Voltage - Input: 1.6VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 120mA
Voltage - Load: 0 ~ 400 V
Family Name: HSR412LS
Categories: Relays
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 35 Ohm
Alternative Parts (Cross-Reference): TLP798GA(TP1); TLP798GA(TP1,F); TLP596G(IFT2-TP5);
Introduction Date: May 13, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Relays - Solid State Relays
HSR412LSR2
Relays - Solid State Relays HSR412LSR2
SSR RELAY SPST-NO 120MA 0-400V

SSR RELAY SPST-NO 120MA 0-400V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 1182027-HSR412LSR2 HSR412LSR2
Product Name Solid State Relays - HSR412LSR2 Relays - Solid State Relays
Mounting PCBoard; SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details