Vishay Intertechnology, Inc. Solid State Relays - LH1532AAC LH1532AAC

Description
Manufacturer: Vishay Win Source Part Number: 1052516-LH1532AAC Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.26VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 110mA Voltage - Load: 0 to 350 V Categories: Relays Status: Active Max On Resistance: 20 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1052516-LH1532AAC Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.26VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 110mA Voltage - Load: 0 to 350 V Categories: Relays Status: Active Max On Resistance: 20 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1532AAC - 1052516-LH1532AAC - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LH1532AAC
1052516-LH1532AAC
Solid State Relays - LH1532AAC 1052516-LH1532AAC
Manufacturer: Vishay Win Source Part Number: 1052516-LH1532AAC Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.26VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 110mA Voltage - Load: 0 to 350 V Categories: Relays Status: Active Max On Resistance: 20 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1052516-LH1532AAC
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.26VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 110mA
Voltage - Load: 0 to 350 V
Categories: Relays
Status: Active
Max On Resistance: 20 Ohm
Case / Package: 8-SMD
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LH1532AAC
Solid State Relays - PCB Mount LH1532AAC
Solid State Relays - PCB Mount Dual Normally Open Form 1A 350V

Solid State Relays - PCB Mount Dual Normally Open Form 1A 350V

Buy Now Datasheet
Futian, China
Relays - Solid State Relays
LH1532AAC
Relays - Solid State Relays LH1532AAC
SSR RELAY SPST-NO 110MA 0-350V

SSR RELAY SPST-NO 110MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1052516-LH1532AAC LH1532AAC LH1532AAC
Product Name Solid State Relays - LH1532AAC Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; SMD (SMT) Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390070069024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Signal Relays - 1-1393807-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Solid State Relays - 2946-859-732-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Ssr, Mosfet, 350V, 150Ma; Contact Form Omron Electronic Components - 53H7259 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Switch Configuration FormB; SPST-NC (1 Form B)
View Details