onsemi Solid State Relays - HSR412LS HSR412LS

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 776239-HSR412LS Series: HSR412L Packaging: Bulk Termination Style: Gull Wing Package: 6-SMD, Gull Wing Mounting: SMD Voltage - Input: 1.6VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 120mA Voltage - Load: 0 ~ 400 V Family Name: HSR412LS Categories: Relays Manufacturer Package: 6-SMD On-State Resistance (Maximum): 35 Ohm Alternative Parts (Cross-Reference): TLP798GA(TP1,F); TLP798GA(TP1); Introduction Date: May 13, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 776239-HSR412LS Series: HSR412L Packaging: Bulk Termination Style: Gull Wing Package: 6-SMD, Gull Wing Mounting: SMD Voltage - Input: 1.6VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 120mA Voltage - Load: 0 ~ 400 V Family Name: HSR412LS Categories: Relays Manufacturer Package: 6-SMD On-State Resistance (Maximum): 35 Ohm Alternative Parts (Cross-Reference): TLP798GA(TP1,F); TLP798GA(TP1); Introduction Date: May 13, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - HSR412LS - 776239-HSR412LS - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - HSR412LS
776239-HSR412LS
Solid State Relays - HSR412LS 776239-HSR412LS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 776239-HSR412LS Series: HSR412L Packaging: Bulk Termination Style: Gull Wing Package: 6-SMD, Gull Wing Mounting: SMD Voltage - Input: 1.6VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 120mA Voltage - Load: 0 ~ 400 V Family Name: HSR412LS Categories: Relays Manufacturer Package: 6-SMD On-State Resistance (Maximum): 35 Ohm Alternative Parts (Cross-Reference): TLP798GA(TP1,F); TLP798GA(TP1); Introduction Date: May 13, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 776239-HSR412LS
Series: HSR412L
Packaging: Bulk
Termination Style: Gull Wing
Package: 6-SMD, Gull Wing
Mounting: SMD
Voltage - Input: 1.6VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 120mA
Voltage - Load: 0 ~ 400 V
Family Name: HSR412LS
Categories: Relays
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 35 Ohm
Alternative Parts (Cross-Reference): TLP798GA(TP1,F); TLP798GA(TP1);
Introduction Date: May 13, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 25mA 1.6V 0.2A Relay - 183-HSR412LS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25mA 1.6V 0.2A Relay
183-HSR412LS
SMD 25mA 1.6V 0.2A Relay 183-HSR412LS
Solid State Relay 25mA 1.6V DC-IN 0.2A 400V AC/DC-OUT 6-Pin PDIP SMD White Bulk Product overview: HSR412LS from onsemi is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 1.6V, 0.2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 1.6V, 0.2A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-HSR412LS can be used for catalog matching and distributor lookup.

Solid State Relay 25mA 1.6V DC-IN 0.2A 400V AC/DC-OUT 6-Pin PDIP SMD White Bulk Product overview: HSR412LS from onsemi is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 1.6V, 0.2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 1.6V, 0.2A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-HSR412LS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Relays - Solid State Relays
HSR412LS
Relays - Solid State Relays HSR412LS
SSR RELAY SPST-NO 120MA 0-400V

SSR RELAY SPST-NO 120MA 0-400V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 776239-HSR412LS 183-HSR412LS HSR412LS
Product Name Solid State Relays - HSR412LS SMD 25mA 1.6V 0.2A Relay Relays - Solid State Relays
Mounting PCBoard; SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.40 - MasterINTERFACE - MasterINPUT SSR Relay Interface Module - 394070129024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Electromechanical Relays & Contactors - 1462039-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
5 suppliers
Solid State Relays - 2946-859-735-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
G3VM-61PR□/71PR/81PR/101PR MOS FET Relays USOP Package with High Load voltage - G3VM-61PR1 - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers