Vishay Intertechnology, Inc. Solid State Relays - LH1540ACD LH1540ACD

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1196414-LH1540ACD Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 110mA Categories: Relays Supplier Device Package: 8-SOP Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-PowerSOIC (0.220", 5.59mm Width) On-State Resistance (Maximum): 18 Ohms Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 720 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.15VDC
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1196414-LH1540ACD Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 110mA Categories: Relays Supplier Device Package: 8-SOP Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-PowerSOIC (0.220", 5.59mm Width) On-State Resistance (Maximum): 18 Ohms Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 720 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.15VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1540ACD - 1196414-LH1540ACD - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LH1540ACD
1196414-LH1540ACD
Solid State Relays - LH1540ACD 1196414-LH1540ACD
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1196414-LH1540ACD Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 110mA Categories: Relays Supplier Device Package: 8-SOP Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-PowerSOIC (0.220", 5.59mm Width) On-State Resistance (Maximum): 18 Ohms Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 720 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.15VDC

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1196414-LH1540ACD
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 110mA
Categories: Relays
Supplier Device Package: 8-SOP
Status: Obsolete
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-PowerSOIC (0.220", 5.59mm Width)
On-State Resistance (Maximum): 18 Ohms
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 720
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.15VDC

Buy Now
Futian, China
Relays - Solid State Relays
LH1540ACD
Relays - Solid State Relays LH1540ACD
SSR RELAY SPST-NO 110MA 0-350V

SSR RELAY SPST-NO 110MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 1196414-LH1540ACD LH1540ACD
Product Name Solid State Relays - LH1540ACD Relays - Solid State Relays
Mounting PCBoard; SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393070608240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Electromechanical Relays & Contactors - 1-1617162-0 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid State Relays - 2946-857-1494-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details