General Purpose Relay DPDT (2 Form C) Through Hole
General Purpose Relays 12V 2A 2Form C(DPDT) 2 CO
RELAY, AEROSPACE HIGH PERFORMANCE HERMETICALLY SEALED ELECTROMECHANICAL RELAY, DPDT, 2A, 12VDC. FREE 2 YEAR RADWELL WARRANTY
RELAY GEN PURPOSE DPDT 2A 12V
RELAY, SIGNAL, DPDT, 28VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:HFW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: No
| DigiKey | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | A132188-ND | HFW1201G01 | 19120911 | HFW1201G01 | 88H4280 |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Relay/Socket | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 28Vdc, 2A; Coil Voltage Cii Te Connectivity |
| Relay Type | General | General | |||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw |