Zilog Relays - Solid State Relays LAA110LS

Description
Win Source Part Number: 1068672-LAA110LS Category: Relays>Solid State Relays Series: LAA, OptoMOS® Termination Style: Gull Wing Package: Tube Standard Package: 50 Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 On-State Resistance (Max): 35 Ohms Load Current: 120 mA Voltage - Load: 0 V ~ 350 V Package / Case: 8-SMD (0.300", 7.62mm) Supplier Device Package: 8-SMD Alternative Parts (Cross-Reference): LAA110P; LAA110; LBA110; TLP227G-2(F); TLP224G-2(F); G3VM-WFL; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Base Product Number: LAA110
Request a Quote Datasheet
Description
Win Source Part Number: 1068672-LAA110LS Category: Relays>Solid State Relays Series: LAA, OptoMOS® Termination Style: Gull Wing Package: Tube Standard Package: 50 Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 On-State Resistance (Max): 35 Ohms Load Current: 120 mA Voltage - Load: 0 V ~ 350 V Package / Case: 8-SMD (0.300", 7.62mm) Supplier Device Package: 8-SMD Alternative Parts (Cross-Reference): LAA110P; LAA110; LBA110; TLP227G-2(F); TLP224G-2(F); G3VM-WFL; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Base Product Number: LAA110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1068672-LAA110LS - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1068672-LAA110LS
Relays - Solid State Relays 1068672-LAA110LS
Win Source Part Number: 1068672-LAA110LS Category: Relays>Solid State Relays Series: LAA, OptoMOS® Termination Style: Gull Wing Package: Tube Standard Package: 50 Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 On-State Resistance (Max): 35 Ohms Load Current: 120 mA Voltage - Load: 0 V ~ 350 V Package / Case: 8-SMD (0.300", 7.62mm) Supplier Device Package: 8-SMD Alternative Parts (Cross-Reference): LAA110P; LAA110; LBA110; TLP227G-2(F); TLP224G-2(F); G3VM-WFL; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Base Product Number: LAA110

Win Source Part Number: 1068672-LAA110LS
Category: Relays>Solid State Relays
Series: LAA, OptoMOS®
Termination Style: Gull Wing
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
On-State Resistance (Max): 35 Ohms
Load Current: 120 mA
Voltage - Load: 0 V ~ 350 V
Package / Case: 8-SMD (0.300", 7.62mm)
Supplier Device Package: 8-SMD
Alternative Parts (Cross-Reference): LAA110P; LAA110; LBA110; TLP227G-2(F); TLP224G-2(F); G3VM-WFL;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: IXYS Integrated Circuits Division
Base Product Number: LAA110

Buy Now Datasheet
Relays - Solid State Relays - LAA110LS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LAA110LS
Relays - Solid State Relays LAA110LS
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LAA110LS
Solid State Relays - PCB Mount LAA110LS
Solid State Relays - PCB Mount 350V 120mA Dual Single-Pole

Solid State Relays - PCB Mount 350V 120mA Dual Single-Pole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1068672-LAA110LS LAA110LS LAA110LS
Product Name Relays - Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390070249024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details