General Purpose Relay DPDT (2 Form C) Through Hole
Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 813067-HFW1201K45M
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPDT (2 Form C)
Coil Resistance: 700 Ohms
Coil Current: 37.9mA
Operate Time: 4ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 26.5VDC
Contact Rating (Current): 2A
Switching Voltage: 28VDC - Nom
Release Time: 4ms
Seal Rating: Sealed - Hermetically
Temperature Range - Operating: -65°C ~ 125°C
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Must Operate Voltage: 13.5 VDC
Must Release Voltage: 1.5 VDC
RELAY GEN PURPOSE DPDT 2A 26.5V
SIGNAL RELAY, DPDT, 2A, 26.5VDC, TH; Coil Voltage:26.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:HFW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; RoHS Compliant: No
General Purpose Relays 26.5V 2A 2 Form C (DPDT) 2 CO
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 1122-1130-ND | 813067-HFW1201K45M | HFW1201K45M | 83AH2356 | HFW1201K45M |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps - HFW1201K45M | Relays - Signal Relays, Up to 2 Amps | Signal Relay, Dpdt, 2A, 26.5Vdc, Th; Coil Voltage Cii Te Connectivity | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw |