General Purpose Relay 4PDT (4 Form C) Socketable
RELAY GEN PURPOSE 4PDT 1A 12V
General Purpose Relays 4PDT 12 VDC 1A
RELAY, 4PDT, 120VAC, 30VDC, 1A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:1A; Product Range:KHA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes
1 A Rated Current, 12 VDC Input Voltage, General Purpose Relay
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB735-ND | KHAU-17D16-12 | KHAU-17D16-12 | 18M9120 | 70198718 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays | Relay, 4Pdt, 120Vac, 30Vdc, 1A; Contact Configuration Potter&brumfield Te Connectivity | Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 1A;Ctrl-V 12DC;Vol-Rtg 120/28AC/DC;Socket Mnt |
| Relay Type | General | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style | |
| Poles | Four Pole (4P) | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -49 to 158 F (-45 to 70 C) | -67 to 167 F (-55 to 75 C) |