onsemi Solid State Relays - HSR312S HSR312S

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1044145-HSR312S Packaging: Bulk Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.6VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 190mA Voltage - Load: 0 to 250 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 10 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1044145-HSR312S Packaging: Bulk Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.6VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 190mA Voltage - Load: 0 to 250 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 10 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - HSR312S - 1044145-HSR312S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - HSR312S
1044145-HSR312S
Solid State Relays - HSR312S 1044145-HSR312S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1044145-HSR312S Packaging: Bulk Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.6VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 190mA Voltage - Load: 0 to 250 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 10 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044145-HSR312S
Packaging: Bulk
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.6VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 190mA
Voltage - Load: 0 to 250 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 10 Ohm
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 25mA 1.6V 0.32A Relay - 183-HSR312S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25mA 1.6V 0.32A Relay
183-HSR312S
SMD 25mA 1.6V 0.32A Relay 183-HSR312S
Solid State Relay 25mA 1.6V DC-IN 0.32A 250V AC/DC-OUT 6-Pin PDIP SMD White Bulk Product overview: HSR312S from onsemi is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 1.6V, 0.32A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 1.6V, 0.32A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-HSR312S can be used for catalog matching and distributor lookup.

Solid State Relay 25mA 1.6V DC-IN 0.32A 250V AC/DC-OUT 6-Pin PDIP SMD White Bulk Product overview: HSR312S from onsemi is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 1.6V, 0.32A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 1.6V, 0.32A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-HSR312S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Relays - Solid State Relays
HSR312S
Relays - Solid State Relays HSR312S
SSR RELAY SPST-NO 190MA 0-250V

SSR RELAY SPST-NO 190MA 0-250V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1044145-HSR312S 183-HSR312S HSR312S
Product Name Solid State Relays - HSR312S SMD 25mA 1.6V 0.32A Relay Relays - Solid State Relays
Mounting PCBoard; SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVR3300NPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1617150-2 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers