Vishay Intertechnology, Inc. Solid State Relays - LH1503AACTR LH1503AACTR

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 778591-LH1503AACTR Series: LH1503 Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.26VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 110mA Voltage - Load: 0 ~ 350 V Family Name: LH1503AAC Categories: Relays Manufacturer Package: 8-SMD On-State Resistance (Maximum): 20 Ohm Alternative Parts (Cross-Reference): LAA125LS; LAA125LSTR; LAA125S; LAA100STR; Introduction Date: August 28, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 778591-LH1503AACTR Series: LH1503 Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.26VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 110mA Voltage - Load: 0 ~ 350 V Family Name: LH1503AAC Categories: Relays Manufacturer Package: 8-SMD On-State Resistance (Maximum): 20 Ohm Alternative Parts (Cross-Reference): LAA125LS; LAA125LSTR; LAA125S; LAA100STR; Introduction Date: August 28, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1503AACTR - 778591-LH1503AACTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LH1503AACTR
778591-LH1503AACTR
Solid State Relays - LH1503AACTR 778591-LH1503AACTR
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 778591-LH1503AACTR Series: LH1503 Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.26VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 110mA Voltage - Load: 0 ~ 350 V Family Name: LH1503AAC Categories: Relays Manufacturer Package: 8-SMD On-State Resistance (Maximum): 20 Ohm Alternative Parts (Cross-Reference): LAA125LS; LAA125LSTR; LAA125S; LAA100STR; Introduction Date: August 28, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 778591-LH1503AACTR
Series: LH1503
Packaging: Reel package
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.26VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 110mA
Voltage - Load: 0 ~ 350 V
Family Name: LH1503AAC
Categories: Relays
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 20 Ohm
Alternative Parts (Cross-Reference): LAA125LS; LAA125LSTR; LAA125S; LAA100STR;
Introduction Date: August 28, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relays - Solid State Relays LH1503AACTR
SSR RELAY SPST-NO 110MA 0-350V

SSR RELAY SPST-NO 110MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 778591-LH1503AACTR LH1503AACTR
Product Name Solid State Relays - LH1503AACTR Relays - Solid State Relays
Mounting PCBoard; SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393001259024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Relays - 1617028-8 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Relays - 2946-859-794-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
3 suppliers