General Purpose Relay DPDT (2 Form C) Through Hole
RELAY, SIGNAL, DPDT, 28VDC, 2A; Coil Voltage:26.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:HFW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: No
General Purpose Relays 26.5V 2A 2 Form C (DPDT) 2 CO
RELAY GEN PURPOSE DPDT 2A 26.5V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1122-1132-ND | 80K7715 | HFW1201K45P | HFW1201K45P |
| Product Name | Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 28Vdc, 2A; Coil Voltage Cii Te Connectivity | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |