Telecom Relay DPDT (2 Form C) Surface Mount
RELAY TELECOM DPDT 2A 9V
RELAY TELECOM DPDT 2A 9V
SIGNAL RELAY, DPDT, 9VDC, 2A, SMD; Carry Current:2A; Coil Power Cont:140mW; Coil Power VDC:140mW; Coil Resistance:579ohm; Coil Type:DC Monostable; Coil Voltage VDC Nom:9V; Contact Configuration:DPDT; Contact Current Max:2A RoHS Compliant: Yes
RELAY TELECOM DPDT 2A 9V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 41-IM05JRTR-ND | 19K8740 | IM05JR |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relay, Dpdt, 9Vdc, 2A, Smd; Carry Current Axicom Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard | Surface Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| DC Coil Voltage | 9 volts | 9 to ? volts |