General Purpose Relay DPDT (2 Form C) Through Hole
RELAY GEN PURPOSE DPDT 1A 12V
General Purpose Relays 12V Micro Min Relay 2 Form C (DPDT) 2 CO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1122-1073-ND | JMGACD-12MW | JMGACD-12MW |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |