General Purpose Relay DPDT (2 Form C) Through Hole
INDUSTRIAL RELAYS M39016/6-116P
RELAY GEN PURPOSE DPDT 2A 12V
General Purpose Relays M39016/6-116P
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1122-1038-ND | HFW1201G01P | HFW1201G01P |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |