Vishay Intertechnology, Inc. Solid State Relays - LH1533AACTR LH1533AACTR

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1196409-LH1533AACTR Series: LH1533 Packaging: Reel - TR Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 90mA Voltage - Load: 0 ~ 350 V Family Name: LH1533AAC Categories: Relays Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 28 Ohm Alternative Parts (Cross-Reference): LAA100LS; AQW210HLAX; LAA110LS; Introduction Date: August 28, 2001 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1196409-LH1533AACTR Series: LH1533 Packaging: Reel - TR Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 90mA Voltage - Load: 0 ~ 350 V Family Name: LH1533AAC Categories: Relays Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 28 Ohm Alternative Parts (Cross-Reference): LAA100LS; AQW210HLAX; LAA110LS; Introduction Date: August 28, 2001 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1533AACTR - 1196409-LH1533AACTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LH1533AACTR
1196409-LH1533AACTR
Solid State Relays - LH1533AACTR 1196409-LH1533AACTR
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1196409-LH1533AACTR Series: LH1533 Packaging: Reel - TR Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 90mA Voltage - Load: 0 ~ 350 V Family Name: LH1533AAC Categories: Relays Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 28 Ohm Alternative Parts (Cross-Reference): LAA100LS; AQW210HLAX; LAA110LS; Introduction Date: August 28, 2001 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1196409-LH1533AACTR
Series: LH1533
Packaging: Reel - TR
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 90mA
Voltage - Load: 0 ~ 350 V
Family Name: LH1533AAC
Categories: Relays
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 28 Ohm
Alternative Parts (Cross-Reference): LAA100LS; AQW210HLAX; LAA110LS;
Introduction Date: August 28, 2001
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relays - Solid State Relays LH1533AACTR
SSR RELAY SPST-NO 90MA 0-350V

SSR RELAY SPST-NO 90MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 1196409-LH1533AACTR LH1533AACTR
Product Name Solid State Relays - LH1533AACTR Relays - Solid State Relays
Mounting PCBoard; SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ssr, I/f, Masterbasic, 2A, 230Vac; Contact Configuration Finder - 48W3802 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Solid State Relays - 1-2345984-7 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers
Solid State Relays - 2946-859-756-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details