Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1196416-LH1546AAB
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 120mA
Categories: Relays
Supplier Device Package: 6-SMD
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 28 Ohms
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.26VDC
Solid State Relays - PCB Mount Normally Open Form 1A 350V
SSR RELAY SPST-NO 120MA 0-350V
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 1196416-LH1546AAB | LH1546AAB | LH1546AAB |
| Product Name | Electronic Surplus - LH1546AAB | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard; SMD | Surface Mount |