Manufacturer: Panasonic Electric Works
Win Source Part Number: 1323856-HY1-6V
Category: Relays>Signal Relays, Up to 2 Amps
Packaging: Tube
Termination Style: PC Pin
Contact Form: SPDT (1 Form C)
Contact Material: Silver (Ag), Gold (Au)
Standard Package: 50
Mounting: Through Hole
Coil Resistance: 240 Ohms
Coil Current: 25 mA
Operate Time: 5 ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 6VDC
Contact Rating (Current): 1 A
Switching Voltage: 60VDC - Max
Release Time: 4 ms
Seal Rating: Sealed - Fully
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Must Operate Voltage: 4.5 VDC
Must Release Voltage: 0.6 VDC
HTSUS: 8536.41.0020
Other Part Number: HY1-6V-ND,255-4011-5
Base Product Number: HY1-6
RoHS Status: RoHS Compliant
RELAY TELECOM SPDT 1A 6V
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1323856-HY1-6V | 10C6693 | HY1-6V |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Hy Relay Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | Through Hole |