Shenzhen Shengyu Electronics Technology Limited Datasheets for Solid State Relays

Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
Mp Model, 120 VAC, 4 Amp, DC
P Model, 120 VAC, 4 Amp, DC Cont
RELAY GEN PURPOSE 4PDT 1A 12V
RELAY GEN PURPOSE 4PDT 1A 24V
RELAY GEN PURPOSE 4PDT 2A 12V
RELAY GEN PURPOSE 4PDT 2A 24V
RELAY GEN PURPOSE 4PDT 2A 48V
RELAY GEN PURPOSE DPDT 1A 26.5V
RELAY GEN PURPOSE DPDT 2A 12V
RELAY GEN PURPOSE DPDT 2A 24V
RELAY GEN PURPOSE DPDT 2A 26.5V
RELAY GEN PURPOSE DPDT 2A 48V
RELAY GENERAL PURPOSE 4PDT 2A 5V
RELAY GENERAL PURPOSE 4PDT 2A 6V
RELAY GENERAL PURPOSE 6PDT 2A 5V
RELAY GENERAL PURPOSE DPDT 2A 5V
RELAY GENERAL PURPOSE DPDT 2A 6V
RELAY SPDT
RELAY SPST-NO/NC 250MA 0-250V
RELAY SSR 48-280VAC 25A
RELAY TELECOM SPDT 1A 12V
RELAY TELECOM SPDT 1A 24V
RELAY TELECOM SPDT 1A 5V
RELAY TELECOM SPST 500MA
SSR RELAY 100A 48~280VAC SCREW T
SSR RELAY 25A 48~280VAC QUICK CO
SSR RELAY 50A 48~280VAC QUICK CO
SSR RELAY 50A 48~280VAC SCREW TE
SSR RELAY 50A 48~440VAC SCREW TE
SSR RELAY 50A 48~530VAC QUICK CO
SSR RELAY 50A 48~530VAC SCREW TE
SSR RELAY 80A 48~280VAC SCREW TE
SSR RELAY 80A 48~530VAC SCREW TE
SSR RELAY SPDT 500MA 0-600V
SSR RELAY SPST-NC 130MA 0-400V
SSR RELAY SPST-NC 250MA 0-250V
SSR RELAY SPST-NC 3A 3-60V
SSR RELAY SPST-NC 80MA 0-800V
SSR RELAY SPST-NO 1.5A 0-120V
SSR RELAY SPST-NO 100A 3-75V
SSR RELAY SPST-NO 100MA 0-600V
SSR RELAY SPST-NO 100MA 0-800V
SSR RELAY SPST-NO 10A
SSR RELAY SPST-NO 120MA 0-350V
SSR RELAY SPST-NO 12A 24-280V
SSR RELAY SPST-NO 130MA 0-600V
SSR RELAY SPST-NO 150MA 0-120V
SSR RELAY SPST-NO 150MA 0-400V
SSR RELAY SPST-NO 150MA 0-600V
SSR RELAY SPST-NO 1A 0-400V
SSR RELAY SPST-NO 1A 0-500V
SSR RELAY SPST-NO 1A 0-600V
SSR RELAY SPST-NO 200MA 0-280V
SSR RELAY SPST-NO 200MA 0-400V
SSR RELAY SPST-NO 20A
SSR RELAY SPST-NO 250MA 0-250V
SSR RELAY SPST-NO 250MA 0-400V
SSR RELAY SPST-NO 25A 12-280V
SSR RELAY SPST-NO 25A 180-280V
SSR RELAY SPST-NO 25A 24-280V
SSR RELAY SPST-NO 25A 300-530V
SSR RELAY SPST-NO 25A 48-140V
SSR RELAY SPST-NO 25A 48-530V
SSR RELAY SPST-NO 25A 48-660V
SSR RELAY SPST-NO 25A 90-140V
SSR RELAY SPST-NO 25A 90-280V
SSR RELAY SPST-NO 2A 12-140V
SSR RELAY SPST-NO 2A 24-280V
SSR RELAY SPST-NO 350MA 0-100V
SSR RELAY SPST-NO 3A 12-140V
SSR RELAY SPST-NO 3A 24-280V
SSR RELAY SPST-NO 3A 3-60V
SSR RELAY SPST-NO 40A 24-280V
SSR RELAY SPST-NO 40A 3-75V
SSR RELAY SPST-NO 40A 48-280V
SSR RELAY SPST-NO 40A 48-530V
SSR RELAY SPST-NO 4A 24-280V
SSR RELAY SPST-NO 500MA 0-400V
SSR RELAY SPST-NO 500MA 0-500V
SSR RELAY SPST-NO 500MA 0-600V
SSR RELAY SPST-NO 50A 180-280V
SSR RELAY SPST-NO 50A 300-530V
SSR RELAY SPST-NO 50A 48-140V
SSR RELAY SPST-NO 50A 90-140V
SSR RELAY SPST-NO 50A 90-280V
SSR RELAY SPST-NO 50MA 0-250V
SSR RELAY SPST-NO 50MA 0-300V
SSR RELAY SPST-NO 5A 12-280V
SSR RELAY SPST-NO 5A 48-530V
SSR RELAY SPST-NO 5A 48-660V
SSR RELAY SPST-NO 600MA 0-120V
SSR RELAY SPST-NO 600MA 0-60V
SSR RELAY SPST-NO 60A 3-75V
SSR RELAY SPST-NO 6A
SSR RELAY SPST-NO 80A 3-75V
SSR RELAY SPST-NO 8A 24-280V
SSR RELAY SPST-NO 90A 180-280V
SSR RELAY SPST-NO 90A 300-530V
SSR RELAY SPST-NO 90A 48-140V
SSR RELAY SPST-NO 90A 90-140V
ZERO CROSS OPTCALLY ISO SCR 0.5

<< Prev Next >>