RELAY TELECOM SPDT 1A 5V
RELAY, SIGNAL, SPDT, 30VDC, 1A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:HY Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | HY1-5V | 10C6692 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Spdt, 30Vdc, 1A; Coil Voltage Panasonic |
| Mounting | Through Hole | PCBoard; Through Hole |
| Switch Configuration | FormC | |
| Poles | Single Pole (SP) |