General Purpose Relay DPDT (2 Form C) Through Hole
General Purpose Relays 5V Micro Min Relay Military
MILITARY/AEROSPACE HIGH PERFORMANCE RELAYS; Contact Configuration:-; Product Range:-; Relay Mounting:-; Coil Type:-; Coil Resistance:-; Approvals & Standards:-; Relay Type:High Frequency RoHS Compliant: No
RELAY GENERAL PURPOSE DPDT 1A 5V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Solid State Relays |
| Product Number | JMAWT-5XM-ND | JMAWT-5XM | 83R0241 | JMAWT-5XM |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Military/aerospace High Performance Relays; Contact Configuration Cii Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Double Pole (DP) | |||
| Throw | Double Throw | |||
| Operating Temp | -85 to 257 F (-65 to 125 C) |