General Purpose Relay DPDT (2 Form C) Through Hole
General Purpose Relays 6V Micro Min Relay Military
RELAY GENERAL PURPOSE DPDT 1A 6V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | JMAW-6XM-ND | JMAW-6XM | JMAW-6XM |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |