Telecom Relay DPDT (2 Form C) Through Hole
RELAY TELECOM DPDT 2A 1.5V
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:1.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Coil Resistance:16ohmRoHS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | IM00TS-ND | IM00TS | 19K8726 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 185 F (-40 to 85 C) |