Zilog Electronic Surplus - LBA126 LBA126

Description
Manufacturer: IXYS Win Source Part Number: 1195195-LBA126 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO + SPST-NC (1 Form A and B) Load Current: 170mA Categories: Relays Supplier Device Package: 8-DIP Status: Obsolete Manufacturer Homepage: www.clare.com Manufacturer Package: 8-DIP On-State Resistance (Maximum): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1195195-LBA126 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO + SPST-NC (1 Form A and B) Load Current: 170mA Categories: Relays Supplier Device Package: 8-DIP Status: Obsolete Manufacturer Homepage: www.clare.com Manufacturer Package: 8-DIP On-State Resistance (Maximum): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LBA126 - 1195195-LBA126 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LBA126
1195195-LBA126
Electronic Surplus - LBA126 1195195-LBA126
Manufacturer: IXYS Win Source Part Number: 1195195-LBA126 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO + SPST-NC (1 Form A and B) Load Current: 170mA Categories: Relays Supplier Device Package: 8-DIP Status: Obsolete Manufacturer Homepage: www.clare.com Manufacturer Package: 8-DIP On-State Resistance (Maximum): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1195195-LBA126
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO + SPST-NC (1 Form A and B)
Load Current: 170mA
Categories: Relays
Supplier Device Package: 8-DIP
Status: Obsolete
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 15 Ohms
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 250V
Parts Input Voltage (V): 1.2VDC

Buy Now
Relays - Solid State Relays - LBA126 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LBA126
Relays - Solid State Relays LBA126
RELAY SPST-NO/NC 170MA 0-250V

RELAY SPST-NO/NC 170MA 0-250V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Solid State Relays
Product Number 1195195-LBA126 LBA126
Product Name Electronic Surplus - LBA126 Relays - Solid State Relays
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 77.B1 - Hockey puck Solid State Relay - 77B182308650 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details