General Purpose Relay SPDT (1 Form C) Through Hole
LOW SIGNAL RELAYS-PCB J1MAC-12XL
Win Source Part Number: 1074743-J1MAC-12XLS
Category: Relays>Signal Relays, Up to 2 Amps
Series: Military, MIL-R-39016/7, 1MA, CII
Termination Style: PC Pin
Package: Bulk
Contact Form: SPDT (1 Form C)
Contact Material: Silver Palladium (AgPd), Gold (Au)
Standard Package: 1
Coil Resistance: 500 Ohms
Operate Time: 2 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 1 A
Switching Voltage: 115VAC, 28VDC - Max
Release Time: 2 ms
Seal Rating: Sealed - Hermetically
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 125°C
Alternative Parts (Cross-Reference): 3-1393779-2; 3-1393779-3; G5V-1-DC12; G5V-1-DC9; G5V-1-2 DC12; 1-1393779-31617118-1
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 7 VDC
Must Release Voltage: 0.63 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: A101605-ND,A101605,J
Base Product Number: J1MA
RoHS Status: RoHS non-compliant
HIGH-FREQ RELAY, SPDT, 12VDC, 1A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:1A; Product Range:1MA Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:-; Relay Terminals:Through HoleRoHS Compliant: No
General Purpose Relays 12V Micro Min Relay 1 Form C (SPDT) 1 CO
RELAY GEN PURPOSE SPDT 1A 12V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1122-1048-ND | 1074743-J1MAC-12XLS | 41T2125 | J1MAC-12XLS | J1MAC-12XLS |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | High-Freq Relay, Spdt, 12Vdc, 1A; Contact Configuration Cii Te Connectivity | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Double Throw | Double Throw | |||
| Operating Temp | -85 to 257 F (-65 to 125 C) |