Telecom Relay DPDT (2 Form C) Through Hole
Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1185534-IM01TS
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPDT (2 Form C)
Contact Material: Palladium (Pd), Ruthenium (Ru), Gold (Au)
Coil Resistance: 64 Ohms
Coil Current: 46.7mA
Operate Time: 3ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 3VDC
Contact Rating (Current): 2A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 3ms
Seal Rating: Sealed - Hermetically
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Must Operate Voltage: 2.25 VDC
Must Release Voltage: 0.3 VDC
TE Connectivity 1462037-4 Signal Relay
RELAY TELECOM DPDT 2A 3V
| DigiKey | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays | Solid State Relays |
| Product Number | PB1092-ND | 1185534-IM01TS | 9097996 | IM01TS |
| Product Name | Signal Relays, Up to 2 Amps | Electronic Surplus - IM01TS | Signal Relays | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard; Pcb mount | Through Hole |
| Poles | Double Pole (DP) | |||
| Throw | Double Throw | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) |