TE Connectivity Signal Relays, Up to 2 Amps JMSWD-5XM

Description
General Purpose Relay DPDT (2 Form C) Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - 1122-1090-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
1122-1090-ND
Signal Relays, Up to 2 Amps 1122-1090-ND
General Purpose Relay DPDT (2 Form C) Through Hole

General Purpose Relay DPDT (2 Form C) Through Hole

Buy Now Datasheet
Signal Relays, Up to 2 Amps - 1111-JMSWD-5XM-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
1111-JMSWD-5XM-ND
Signal Relays, Up to 2 Amps 1111-JMSWD-5XM-ND
JMSWD-5XM = M39016/16-017M

JMSWD-5XM = M39016/16-017M

Buy Now Datasheet
Signal Relay, Dpdt, 5Vdc, Tht; Coil Voltage Cii Te Connectivity - 95X9486 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 5Vdc, Tht; Coil Voltage Cii Te Connectivity
95X9486
Signal Relay, Dpdt, 5Vdc, Tht; Coil Voltage Cii Te Connectivity 95X9486
SIGNAL RELAY, DPDT, 5VDC, THT; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:JMSD Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:- RoHS Compliant: No

SIGNAL RELAY, DPDT, 5VDC, THT; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:JMSD Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:- RoHS Compliant: No

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - JMSWD-5XM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
JMSWD-5XM
Relays - Signal Relays, Up to 2 Amps JMSWD-5XM
RELAY GENERAL PURPOSE DPDT 1A 5V

RELAY GENERAL PURPOSE DPDT 1A 5V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
JMSWD-5XM
General Purpose Relays JMSWD-5XM
General Purpose Relays 5V Micro Min Relay 2 Form C (DPDT) 2 CO

General Purpose Relays 5V Micro Min Relay 2 Form C (DPDT) 2 CO

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays Electromechanical Relays
Product Number 1122-1090-ND 95X9486 JMSWD-5XM JMSWD-5XM
Product Name Signal Relays, Up to 2 Amps Signal Relay, Dpdt, 5Vdc, Tht; Coil Voltage Cii Te Connectivity Relays - Signal Relays, Up to 2 Amps General Purpose Relays
Relay Type General General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Operating Temp -85 to 257 F (-65 to 125 C)
Unlock Full Specs
to access all available technical data