Vishay Intertechnology, Inc. Solid State Relays - LH1529GP LH1529GP

Description
Manufacturer: Vishay Win Source Part Number: 877096-LH1529GP Series: LH1529 Features: Solid State SPST-NO (1 Form A) 8-SOP (0.180", 4.57mm Width) Package: 8-SOP (0.180", 4.57mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: LH1529 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 877096-LH1529GP Series: LH1529 Features: Solid State SPST-NO (1 Form A) 8-SOP (0.180", 4.57mm Width) Package: 8-SOP (0.180", 4.57mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: LH1529 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1529GP - 877096-LH1529GP - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LH1529GP
877096-LH1529GP
Solid State Relays - LH1529GP 877096-LH1529GP
Manufacturer: Vishay Win Source Part Number: 877096-LH1529GP Series: LH1529 Features: Solid State SPST-NO (1 Form A) 8-SOP (0.180", 4.57mm Width) Package: 8-SOP (0.180", 4.57mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: LH1529 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: Vishay
Win Source Part Number: 877096-LH1529GP
Series: LH1529
Features: Solid State SPST-NO (1 Form A) 8-SOP (0.180", 4.57mm Width)
Package: 8-SOP (0.180", 4.57mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LH1529
Categories: Relays
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet
Futian, China
Relays - Solid State Relays
LH1529GP
Relays - Solid State Relays LH1529GP
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 877096-LH1529GP LH1529GP
Product Name Solid State Relays - LH1529GP Relays - Solid State Relays
Mounting PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.H1 - Hockey puck Solid State Relay - 77H190248650 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Basic solid-state relay - 788-754 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0110 amps
View Details
2 suppliers
Solid State Relays - Z914-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers