Panasonic Relays - Signal Relays, Up to 2 Amps HY1-3V

Description
RELAY TELECOM SPDT 1A 3V
Datasheet
Description
RELAY TELECOM SPDT 1A 3V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Signal Relays, Up to 2 Amps - HY1-3V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
HY1-3V
Relays - Signal Relays, Up to 2 Amps HY1-3V
RELAY TELECOM SPDT 1A 3V

RELAY TELECOM SPDT 1A 3V

Supplier's Site
Signal Relay, Spdt, 3Vdc, 2A, Pcb; Contact Configuration Panasonic - 10C6690 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 3Vdc, 2A, Pcb; Contact Configuration Panasonic
10C6690
Signal Relay, Spdt, 3Vdc, 2A, Pcb; Contact Configuration Panasonic 10C6690
SIGNAL RELAY, SPDT, 3VDC, 2A, PCB; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC; Coil Resistance:60ohm; Approvals & Standards:CSA, UL; Coil Current:50mA; Coil Power Continuous:150mW RoHS Compliant: Yes

SIGNAL RELAY, SPDT, 3VDC, 2A, PCB; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC; Coil Resistance:60ohm; Approvals & Standards:CSA, UL; Coil Current:50mA; Coil Power Continuous:150mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Electromechanical Relays
Product Number HY1-3V 10C6690
Product Name Relays - Signal Relays, Up to 2 Amps Signal Relay, Spdt, 3Vdc, 2A, Pcb; Contact Configuration Panasonic
Mounting Through Hole PCBoard; Through Hole
Switch Configuration FormC
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data