Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 789866-JMSW-26XM
Series: Military, MIL-R-39016/11, MS, CII
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 125°C
Features: Sealed - Hermetically
Contact Form: DPDT (2 Form C)
Coil Resistance: 3.3 kOhms
Coil Current: 8mA
Operate Time: 4ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 26.5VDC
Contact Rating (Current): 1A
Switching Voltage: 28VDC - Nom
Release Time: 2ms
Coil Power: 213 mW
Family Name: JMSW-26XM
Categories: Relays
Turn On Voltage (Maximum): 14 VDC
Turn Off Voltage (Minimum): 1.4 VDC
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: India, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
General Purpose Relay DPDT (2 Form C) Through Hole
LOW SIGNAL RELAYS-PCB JMSW-26XM
General Purpose Relays M39016/11-023M
RELAY GEN PURPOSE DPDT 1A 26.5V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 789866-JMSW-26XM | A115740-ND | JMSW-26XM | JMSW-26XM |
| Product Name | Signal Relays, Up to 2 Amps - JMSW-26XM | Signal Relays, Up to 2 Amps | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | |
| Resistance | 3300 ohms | |||
| Relay Type | General | General | ||
| Poles | Double Pole (DP) | |||
| Throw | Double Throw |