Zilog Relays - Solid State Relays LAA120PL

Description
Win Source Part Number: 1382453-LAA120PL Category: Relays>Solid State Relays Series: LAA, OptoMOS® Termination Style: Gull Wing Package: Tube Standard Package: 50 pcs Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 On-State Resistance (Max): 25 Ohms Load Current: 150 mA Voltage - Load: 0 V ~ 250 V Mounting Type: Surface Mount Package / Case: 8-SMD (0.300", 7.62mm) Supplier Device Package: 8-Flatpack ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Base Product Number: LAA120 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1382453-LAA120PL Category: Relays>Solid State Relays Series: LAA, OptoMOS® Termination Style: Gull Wing Package: Tube Standard Package: 50 pcs Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 On-State Resistance (Max): 25 Ohms Load Current: 150 mA Voltage - Load: 0 V ~ 250 V Mounting Type: Surface Mount Package / Case: 8-SMD (0.300", 7.62mm) Supplier Device Package: 8-Flatpack ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Base Product Number: LAA120 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1382453-LAA120PL - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1382453-LAA120PL
Relays - Solid State Relays 1382453-LAA120PL
Win Source Part Number: 1382453-LAA120PL Category: Relays>Solid State Relays Series: LAA, OptoMOS® Termination Style: Gull Wing Package: Tube Standard Package: 50 pcs Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 On-State Resistance (Max): 25 Ohms Load Current: 150 mA Voltage - Load: 0 V ~ 250 V Mounting Type: Surface Mount Package / Case: 8-SMD (0.300", 7.62mm) Supplier Device Package: 8-Flatpack ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Base Product Number: LAA120 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1382453-LAA120PL
Category: Relays>Solid State Relays
Series: LAA, OptoMOS®
Termination Style: Gull Wing
Package: Tube
Standard Package: 50 pcs
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
On-State Resistance (Max): 25 Ohms
Load Current: 150 mA
Voltage - Load: 0 V ~ 250 V
Mounting Type: Surface Mount
Package / Case: 8-SMD (0.300", 7.62mm)
Supplier Device Package: 8-Flatpack
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: IXYS
Base Product Number: LAA120
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LAA120PL
Solid State Relays - PCB Mount LAA120PL
Solid State Relays - PCB Mount 250V 170mA Dual Single-Pole

Solid State Relays - PCB Mount 250V 170mA Dual Single-Pole

Buy Now Datasheet
Relays - Solid State Relays - LAA120PL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LAA120PL
Relays - Solid State Relays LAA120PL
SSR RELAY SPST-NO 150MA 0-250V

SSR RELAY SPST-NO 150MA 0-250V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1382453-LAA120PL LAA120PL LAA120PL
Product Name Relays - Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 7761434 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details