General Purpose Relay DPDT (2 Form C) Through Hole
INDUSTRIAL RELAYS JMACD-26XP T05
Manufacturer: TE Connectivity
Win Source Part Number: 880685-JMACD-26XP
Series: Military, MIL-R-39016/15, MA, CII
Features: Relay
Package: Bulk
Family Name: JMACD
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: M39016/15-081P, 1122-1062, A101620-ND, JMACD26XP, 1122-1062-MIL, A101620, 1-1617122-5
RELAY GEN PURPOSE DPDT 1A 26.5V
General Purpose Relays 26.5V Mcro Min Relay 2 Form C (DPDT) 2 CO
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1122-1062-ND | 880685-JMACD-26XP | JMACD-26XP | JMACD-26XP |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps - JMACD-26XP | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | |||
| Throw | Double Throw |