Panasonic Signal Relays, Up to 2 Amps - HY1Z-9V HY1Z-9V

Description
Manufacturer: Panasonic Win Source Part Number: 920697-HY1Z-9V Series: HY Operating Temperature Range: -40°C ~ 70°C Features: Telecom Relay SPDT (1 Form C) Through Hole Package: Tube Mounting: Through Hole Family Name: HY1Z Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.41.0020 Other Part Number: HY1Z-9V-ND, 255-4008-5, HY1Z9V
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 920697-HY1Z-9V Series: HY Operating Temperature Range: -40°C ~ 70°C Features: Telecom Relay SPDT (1 Form C) Through Hole Package: Tube Mounting: Through Hole Family Name: HY1Z Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.41.0020 Other Part Number: HY1Z-9V-ND, 255-4008-5, HY1Z9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - HY1Z-9V - 920697-HY1Z-9V - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - HY1Z-9V
920697-HY1Z-9V
Signal Relays, Up to 2 Amps - HY1Z-9V 920697-HY1Z-9V
Manufacturer: Panasonic Win Source Part Number: 920697-HY1Z-9V Series: HY Operating Temperature Range: -40°C ~ 70°C Features: Telecom Relay SPDT (1 Form C) Through Hole Package: Tube Mounting: Through Hole Family Name: HY1Z Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.41.0020 Other Part Number: HY1Z-9V-ND, 255-4008-5, HY1Z9V

Manufacturer: Panasonic
Win Source Part Number: 920697-HY1Z-9V
Series: HY
Operating Temperature Range: -40°C ~ 70°C
Features: Telecom Relay SPDT (1 Form C) Through Hole
Package: Tube
Mounting: Through Hole
Family Name: HY1Z
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.41.0020
Other Part Number: HY1Z-9V-ND, 255-4008-5, HY1Z9V

Buy Now Datasheet
Relay, Signal, Spdt, 30Vdc, 1A; Coil Voltage Panasonic - 10C6709 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Spdt, 30Vdc, 1A; Coil Voltage Panasonic
10C6709
Relay, Signal, Spdt, 30Vdc, 1A; Coil Voltage Panasonic 10C6709
RELAY, SIGNAL, SPDT, 30VDC, 1A; Coil Voltage:9VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:HY Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, SPDT, 30VDC, 1A; Coil Voltage:9VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:HY Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site
Signal Relay, Spdt, 9Vdc, 1A, Tht Rohs Compliant Panasonic - 09AK4409 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 9Vdc, 1A, Tht Rohs Compliant Panasonic
09AK4409
Signal Relay, Spdt, 9Vdc, 1A, Tht Rohs Compliant Panasonic 09AK4409
SIGNAL RELAY, SPDT, 9VDC, 1A, THT ROHS COMPLIANT: YES

SIGNAL RELAY, SPDT, 9VDC, 1A, THT ROHS COMPLIANT: YES

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - HY1Z-9V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
HY1Z-9V
Relays - Signal Relays, Up to 2 Amps HY1Z-9V
RELAY TELECOM SPDT 1A 9V

RELAY TELECOM SPDT 1A 9V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 920697-HY1Z-9V 10C6709 09AK4409 HY1Z-9V
Product Name Signal Relays, Up to 2 Amps - HY1Z-9V Relay, Signal, Spdt, 30Vdc, 1A; Coil Voltage Panasonic Signal Relay, Spdt, 9Vdc, 1A, Tht Rohs Compliant Panasonic Relays - Signal Relays, Up to 2 Amps
Mounting PCBoard; Through Hole PCBoard; Through Hole Through Hole
Poles Single Pole (SP)
Throw Double Throw
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data