Vishay Intertechnology, Inc. Solid State Relays - LH1529FPTR LH1529FPTR

Description
Manufacturer: Vishay Win Source Part Number: 877095-LH1529FPTR Series: LH1529 Features: Solid State SPST-NO (1 Form A) 8-SOP (0.180", 4.57mm Width) Package: 8-SOP (0.180", 4.57mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LH1529 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 877095-LH1529FPTR Series: LH1529 Features: Solid State SPST-NO (1 Form A) 8-SOP (0.180", 4.57mm Width) Package: 8-SOP (0.180", 4.57mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LH1529 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1529FPTR - 877095-LH1529FPTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LH1529FPTR
877095-LH1529FPTR
Solid State Relays - LH1529FPTR 877095-LH1529FPTR
Manufacturer: Vishay Win Source Part Number: 877095-LH1529FPTR Series: LH1529 Features: Solid State SPST-NO (1 Form A) 8-SOP (0.180", 4.57mm Width) Package: 8-SOP (0.180", 4.57mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LH1529 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: Vishay
Win Source Part Number: 877095-LH1529FPTR
Series: LH1529
Features: Solid State SPST-NO (1 Form A) 8-SOP (0.180", 4.57mm Width)
Package: 8-SOP (0.180", 4.57mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LH1529
Categories: Relays
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet
Futian, China
Relays - Solid State Relays
LH1529FPTR
Relays - Solid State Relays LH1529FPTR
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 877095-LH1529FPTR LH1529FPTR
Product Name Solid State Relays - LH1529FPTR Relays - Solid State Relays
Mounting PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ssr, I/f, Masterplus, 60Vdc; Contact Configuration Finder - 48W3823 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Relays - 1-1617354-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Relays - 2946-859-744-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details