onsemi Solid State Relays - HSR312LSR2 HSR312LSR2

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1044147-HSR312LSR2 Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.6VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 170mA Voltage - Load: 0 to 250 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 15 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1044147-HSR312LSR2 Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.6VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 170mA Voltage - Load: 0 to 250 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 15 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - HSR312LSR2 - 1044147-HSR312LSR2 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - HSR312LSR2
1044147-HSR312LSR2
Solid State Relays - HSR312LSR2 1044147-HSR312LSR2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1044147-HSR312LSR2 Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.6VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 170mA Voltage - Load: 0 to 250 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 15 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044147-HSR312LSR2
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.6VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 170mA
Voltage - Load: 0 to 250 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 15 Ohm
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Relays - Solid State Relays
HSR312LSR2
Relays - Solid State Relays HSR312LSR2
SSR RELAY SPST-NO 170MA 0-250V

SSR RELAY SPST-NO 170MA 0-250V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 1044147-HSR312LSR2 HSR312LSR2
Product Name Solid State Relays - HSR312LSR2 Relays - Solid State Relays
Mounting PCBoard; SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 30A, 48-480Vac; Contact Configuration Finder - 76AC0294 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Solid State Relays - 2946-859-702-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relays - Z3295TR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers