Telecom Relay DPDT (2 Form C) Through Hole
SIGNAL RELAY DPDT 9VDC, 2A, THROUGH HOLE; Coil Voltage:9VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Through Hole; Coil Type:DC Bistable; Relay Terminals:Through Hole; Carry Current:2A RoHS Compliant: Yes
RELAY TELECOM DPDT 2A 9V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | IM45TS-ND | 19K8748 | IM45TS |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relay Dpdt 9Vdc, 2A, Through Hole; Coil Voltage Axicom Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 185 F (-40 to 85 C) |