General Purpose Relay DPDT (2 Form C) Through Hole
LOW SIGNAL RELAYS-PCB JMGSCD-26M
Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 785039-JMGSCD-26MW
Series: Military, MIL-R-39016/42, MGS, CII
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 125°C
Features: Sealed - Hermetically
Contact Form: DPDT (2 Form C)
Coil Resistance: 3.2 kOhms
Coil Current: 8.3mA
Operate Time: 4ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 26.5VDC
Contact Rating (Current): 1A
Switching Voltage: 28VDC - Nom
Release Time: 7.5ms
Coil Power: 219 mW
Family Name: JMGSCD-26MW
Categories: Relays
Turn On Voltage (Maximum): 14 VDC
Turn Off Voltage (Minimum): 1.4 VDC
Alternative Parts (Cross-Reference): M39016/42-052M ;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: India, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
General Purpose Relays 26.5V Mcro Min Relay 2 Form C (DPDT) 2 CO
RELAY GEN PURPOSE DPDT 1A 26.5V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | A141522-ND | 785039-JMGSCD-26MW | JMGSCD-26MW | JMGSCD-26MW |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps - JMGSCD-26MW | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | |||
| Throw | Double Throw | |||
| Operating Temp | -85 to 257 F (-65 to 125 C) |