Manufacturer: Panasonic Electric Works
Win Source Part Number: 1182670-HY1-24V
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPDT (1 Form C)
Contact Material: Silver (Ag), Gold (Au)
Coil Resistance: 3.84 kOhms
Coil Current: 6.3mA
Operate Time: 5ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 1A
Switching Voltage: 60VDC - Max
Release Time: 4ms
Seal Rating: Sealed - Fully
Categories: Relays
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
SIGNAL RELAY, SPDT, 24VDC, 1A, THD; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:HY Series; Relay Mounting:Through Hole; Coil Type:DC Sensitive; Relay Terminals:Through Hole; Contact Voltage VAC:-RoHS Compliant: Yes
SIGNAL RELAY, SPDT, 24VDC, 1A, THT ROHS COMPLIANT: YES
RELAY TELECOM SPDT 1A 24V
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1182670-HY1-24V | 10C6689 | 09AK4405 | HY1-24V |
| Product Name | Signal Relays, Up to 2 Amps - HY1-24V | Signal Relay, Spdt, 24Vdc, 1A, Thd; Coil Voltage Panasonic | Signal Relay, Spdt, 24Vdc, 1A, Tht Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Resistance | 3840 ohms | |||
| Poles | Single Pole (SP) | |||
| Throw | Double Throw |